TechVault
B.IV4.G.1X.FPC
Flexible strip-type biosensor for dip-in applications
Flexible strip-type biosensor, optimal for dip-in applications. Designed for the detection of one single analyte (glucose as standard). Ideal for applications that require in-line continuous measurement with high reliability. Note: Not for medical, diagnostics and use on humans. For evaluation use only. For more information contact IST AG.
Features
Further advantages of the IV4 biosensor include:
- Excellent long-term stability
- Long shelf life
- Gamma and beta sterilization compatible
- Fast response time and outstanding reliability
- Reference, counter and blank electrodes on-chip
Given its compatibility with gamma radiation, the IV4 sensor can be used for example in bioreactors or aseptic media.
Specifications
Parameter | Value |
Product Name | B.IV4.G.1X.FPC |
Analyte | Glucose |
Sensor dimensions | 10.0 x 4.0 x 0.4 mm (H with flow cell: 1.23 mm) |
Construction type | strip-type with 4 electrodes: : 1x glucose, 1x blank, 1x reference, 1x counter |
Working electrode | Platinum covered with enzyme membrane |
Blank electrode | For background compensation |
Reference electrode | Silver / silver chloride |
Counter electrode | Platinum |
Glucose measurement range | 0.05 mM to 25 mM / 0.01 to 4.5 g/l |
Sterilization | Beta or gamma sterilization is possible (25 kGy typical); sensitivity increases upon radiation; lactate sensors life time is reduced;Initial bioburden < 1 cfu per sensor |
Shelf life | >6 months (at recommended storage conditions) |
Operational life time | > 4 weeks in analyzer mode |
Product Old code | 390.00148 |
Product code | 105127 |