TechVault
EvaKit OOL Module V1.2.1
OOL mass flow meter for flow monitoring and leakage detection of various liquids.
Accurate, robust and ready-to-use: The compact and corrosion-resistant module is suitable for flow monitoring and leakage detection of various liquids.
Flow range 0.1 to 20 kg/h (pre-calibrated for DI water)
Description
Accurate, robust and ready-to-use: The compact and corrosion-resistant module is suitable for flow monitoring and leakage detection of various liquids.
Suitable for a wide variety of applications from cooling circuits, dosing pumps, white goods, CIP systems for food industry, agricultural machines, industrial wet vacuum cleaners, to gear oil supply machines used in metalworking and mining. This thermal flow module allows continuous monitor systems responsible for temperature control, pumping, filling or leakage detection. Industrial applications include process control (coolants, lubricants, cleaning solutions), as well as dosing systems (food, life science, agriculture, white goods). A wide dynamic range with high sensitivity at low flowrates make IST`s OOL flow module suitable also for drip detection, including water leakage early warning systems.Features
- Continuous mass flow and temperature monitoring in liquids
- Suitable also for aggressive liquids with particles
- Outstanding repeatibility and long-term stability
- Stainless steel as single wetted material
- Ready to use module with digital signal outputs (I2 C)
- High accuracy between 1 and 20 kg/h
Specifications
Parameters | Value |
Product Name | EvaKit OOL Module V1.2.1 |
Housing dimensions | 30 x 90 x 36 mm |
Housing material | Aluminum |
Fluidic connection | Tubing with 4 mm inner diameter |
Flow channel inner dimensions | Ø 3.7 mm |
Flow channel length | 80 mm |
Wetted materials | Stainless Steel 1.4301 |
Response time t63 | 0.5 seconds |
Weight | 140 g |
Supply voltage | 10 ... 26V DC |
Output signal | Digital output I2C 3.3V; Mass flow in kg/h, Heater Power in mW, Media temperature and Temperature of micro controller in °C |
Accuracy | < 3 % f.s. |
Repeatability | < 0.3 % f.s. |
Calibration range | 0.1 - 20 kg/h (pre-calibrated for DI-water) |
Product code | 153332 |