TechVault
FS7.0.4W.015
Description
The IST AG FS7.4W gas flow sensor has been developed for applications with temperatures up to 400 °C. The design of the FS7.4W is based on the FS7 design which offers a symmetrical heater that enhances sensitivity. The FS7.4W flow sensor is applicable in gas and offers excellent long-term stability. The small thermal mass of the FS7.4W sensor provides a fast response time.
Features
- Easy adaptation in various applications and housings
- Excellent long-term stability
- Simple signal processing
- Simple calibration
- Stable platinum technology
- Excellent reproducibility
Specifications
Parameter | Value |
Product Name | FS7.0.4W.015 |
Measured medium | Gas Flow |
Flow direction | One direction (anemometric) |
Operating temperature range | -20 °C to +400 °C |
Chip size/dimensions | 6.9 x 2.4 x 0.20/0.60 mm |
Connection type | Pt/Ni wires |
Flow range CTA mode | 0/ms to 100 m/s |
Response time t63 | ~200 ms (jump from 0 to 10000 sccm) |
Response sensitivity | 0.01 m/s |
Substrate | Ceramic |
Sensor wire | 3 pins, Pt/Ni-wires, Ø 0.2 mm, 15 mm long |
Product Old code | 350.00218 |
Product code | 104999 |