TechVault
SC3510
Fast Turn-Off Synchronous Rectifier
Description
SC3510 is a smart secondary-side synchronous rectifier. It integrates a 100V power MOSFET. SC3510 can replace Schottky diode so the system can achieve higher efficiency. The SR MOSFET is turned on when the VVD falls below turn-on threshold, and turned off when the VVD exceeds turn-off threshold. The SR conduction voltage drop is continuously monitored to minimize the conduction loss. The extremely fast turn-off comparator and driving circuitry ensures the safety of the system, even in current continuous mode (CCM) condition.This chip supports both high side rectification and low side rectification.
Features
- 12mΩ Ultra-low Rdson NMOS Switch
- Programmable Current Limit
- ± 5% Current Limit Accuracy at typical application
- Built-in Soft-Start
- Ultra-low Operation Current
- USB Charging Port Controller Function
- Battery Charging specification BC1.2 for DCP
- Chinese telecommunication industrial standard YD/T 1591-2009
- D+/D- option for Apple device (2.4A)
- D+/D- option for Samsung device
- Input Over Voltage Protection
- Input Under Voltage Protection
- Short Circuit Protection
- Dual Thermal Shutdown Protection Block
- ±8kV HBM ESD Rating for USB IO pins
- TSOT23-6 package
Applications
- USB chargers
- USB HUB
- USB power supplies
- USB peripherals
Order Point